EN
  • EN
  • DE

ADM3085ARZ

Part No ADM3085ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043542-ADM3085ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM3085ARZ CAD Model

Description

The ADM3085ARZ from ADI Electronics (Analog Devices, Inc.) is an isolated RS-485 transceiver designed for robust communication in harsh industrial environments. Analog Devices is renowned for its high-performance analog and digital signal processing solutions, and the ADM3085ARZ is a testament to their expertise in providing reliable communication interfaces.

Applications:

  • Industrial Automation: Providing isolated communication for PLCs, motor drives, and sensors.
  • Building Automation: Enabling reliable data transfer in HVAC systems, lighting controls, and security systems.
  • Networking: Offering isolated RS-485 links for long-distance communication in noisy environments.
  • Process Control: Ensuring robust communication in chemical plants, refineries, and manufacturing facilities.
  • Instrumentation: Providing isolated interfaces for data acquisition systems and measurement equipment.

Features:

  • Galvanic Isolation: Provides electrical isolation between the RS-485 bus and the controller side, protecting sensitive circuits from voltage transients and ground loops.
  • RS-485 Transceiver: Supports half-duplex RS-485 communication protocol.
  • Data Rate: Supports data rates up to 500 kbps.
  • Robust Protection: Offers protection against ESD, EFT, and surge events.
  • Compact Package: Available in a surface-mount package for space-saving design.

Benefits:

  • Enhanced System Reliability: Prevents damage from voltage transients and ground loops.
  • Improved Data Integrity: Minimizes communication errors in noisy environments.
  • Increased Safety: Protects operators and equipment from hazardous voltages.
  • Simplified System Design: Easy to integrate into existing systems with minimal external components.
  • Compliance with Standards: Meets industry standards for RS-485 communication and isolation.

Additional Details:

The ADM3085ARZ integrates galvanic isolation using iCoupler® technology, which provides a high level of insulation between the logic side and the bus side. This isolation protects the microcontroller and other sensitive components from potentially damaging voltage differences. The transceiver supports half-duplex communication, meaning it can either transmit or receive data at any given time, but not both simultaneously. The device typically requires an external termination resistor to match the impedance of the transmission line and minimize reflections. It is crucial to consult the ADI Electronics datasheet for detailed specifications, including isolation voltage, common-mode voltage range, supply voltage requirements, and recommended PCB layout guidelines. Following recommended layout practices and using appropriate external components (e.g., termination resistors, decoupling capacitors) are essential for ensuring optimal performance and reliable operation in demanding industrial applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Pericom
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess