EN
  • EN
  • DE

PCA9538DWR

Part No PCA9538DWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 345189-PCA9538D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9538DWR CAD Model

Description

The PCA9538DWR from Texas Instruments is a highly sophisticated and advanced integrated circuit designed to provide exceptional performance and efficiency.

  • Category: Interface - I/O Expanders
  • Function: 8-bit I²C and SMBus, low power I/O expander with an interrupt in 16 pin SOIC package
  • Interface: I²C interface serial clock (SCL) and serial data (SDA)
  • I/O Port: 8-bit quasi-bidirectional I/O port (P7–P0), including latched outputs with high current drive capability
  • Reset Input: Active-low reset input (RESET)
  • I/O Configuration: Each I/O port can be configured as an input or output
  • Bus Technology: Operates via a two-wire bidirectional bus
  • I²C Address: Fixed I²C address allows up to eight devices to share the same I²C bus or SMBus
  • Standby Current: Low standby current
  • Operating Voltage Range: 2.3V to 5.5V
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6122 $50.5098
22+ $4.6049 $101.3078
34+ $4.4610 $151.6740
47+ $4.3171 $202.9037
60+ $4.1732 $250.3920
81+ $3.7415 $303.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess