EN
  • EN
  • DE

ADM708SAREEL

Part No ADM708SAREEL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043586-ADM708SAREEL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM708SAREEL CAD Model

Description

The ADM708SAREEL is a CMOS supervisory circuit manufactured by Analog Devices Inc. It is designed to monitor the power supply voltage in microprocessor-based systems and provide a reset signal to the microprocessor when the voltage falls below a specified threshold. This ensures that the system starts up correctly and prevents data corruption during power-down or brownout conditions.

Applications:

  • Microprocessor Systems: Provides a reliable reset signal for proper initialization.
  • Microcontroller Systems: Ensures correct operation in embedded applications.
  • Memory Systems: Protects data integrity during voltage fluctuations.
  • Industrial Control Systems: Provides system supervision in harsh environments.
  • Portable Devices: Monitors battery voltage to prevent data loss.

Features:

  • Precision Voltage Monitoring: Monitors the supply voltage with high accuracy.
  • Active-Low Reset Output: Provides a reset signal when the voltage drops below the threshold.
  • Manual Reset Input: Allows for external reset control.
  • Low Supply Current: Minimizes power consumption.
  • Small Package: Available in a compact SOIC package.

Benefits:

  • Improved System Reliability: Prevents erroneous operation due to voltage drops.
  • Simplified Design: Reduces the need for external reset circuitry.
  • Protection Against Data Corruption: Prevents data loss during power failures.
  • Extended Battery Life: Low supply current is ideal for portable applications.
  • Easy to Use: Simple interface for easy integration into existing designs.

Additional Details:

The ADM708SAREEL typically monitors a 5V supply. It has a fixed reset threshold voltage. The active-low reset output remains asserted as long as the supply voltage is below the threshold and for a specified reset timeout period after the voltage rises above the threshold. The device features a manual reset input that can be used to externally trigger a reset. The ADM708 is available in an 8-lead SOIC package. The operating temperature range is typically -40°C to +85°C. The supply voltage range is from 4.5V to 5.5V. It is crucial to consult the datasheet for precise electrical characteristics, timing diagrams, and application recommendations. This device is often used in applications where reliable system operation is critical, and voltage fluctuations can lead to data corruption or system malfunctions.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7587 $53.1090
145+ $0.7098 $102.9210
220+ $0.6853 $150.7660
315+ $0.6364 $200.4660
410+ $0.6119 $250.8790
515+ $0.5874 $302.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess