The is a high-performance, low power operational amplifier from Texas Instruments. This product is designed to offer superior functionality and efficiency in various electronic applications and is available in a surface-mounted SOT-23 package, making it ideal for space-constrained applications.
- Supply Voltage Range: 2.7V to 5.5V
- Low Offset Voltage: 500μV
- Bandwidth: 5MHz
- Slew Rate: 1.4V/μs
- Quiescent Current: 1.1mA
- Rail-to-Rail Input and Output Swing: Ensures maximum dynamic range
- ESD Protection: Robust design for harsh environments
- RoHS Compliance: Free from hazardous substances