EN
  • EN
  • DE

ADMP403ACE

Part No ADMP403ACE
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043613-ADMP403ACE
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADMP403ACE CAD Model

Description

The ADMP403ACE is a silicon microphone from Analog Devices (ADI). It's designed for high-performance audio capture in a variety of applications. This microphone is known for its small size, low power consumption, and excellent audio quality, making it suitable for portable devices, headsets, and other audio recording equipment.

Applications:

  • Smartphones: Used for voice recording and voice command recognition.
  • Tablets: Integrated for audio input and voice communication.
  • Laptops: Employed for audio recording and conferencing.
  • Headsets: Provides clear voice capture in communication headsets.
  • Wearable Devices: Used in smartwatches and fitness trackers for voice input.

Features:

  • Low Noise: Provides a clean audio signal with minimal background noise.
  • High Sensitivity: Captures faint sounds with excellent clarity.
  • Omnidirectional: Picks up sound from all directions equally.
  • Small Size: Compact design allows for integration into small devices.
  • Low Power Consumption: Extends battery life in portable applications.

Benefits:

  • Improved Audio Quality: Delivers clear and accurate sound capture.
  • Enhanced Voice Recognition: Improves the accuracy of voice command systems.
  • Extended Battery Life: Low power consumption allows for longer usage.
  • Easy Integration: Simple interface for easy incorporation into existing designs.
  • Reliable Performance: Robust design ensures consistent and dependable operation.

Additional Details:

The ADMP403ACE is a bottom-ported microphone with an analog output. It requires a supply voltage of typically 1.8V to 3.3V. It has a high signal-to-noise ratio (SNR) for clear audio capture. It is reflow solder compatible. The ADMP403 is housed in a small surface-mount package. The microphone's sensitivity is typically around -42 dBV/Pa. The operating temperature range typically spans from -40°C to +85°C. It is important to consult the datasheet for detailed electrical characteristics, performance specifications, and application recommendations. Proper PCB layout and decoupling are essential for optimal performance. This microphone is widely used in a variety of audio recording and communication applications due to its high performance and small size.

You May Also Be Interested in

Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess