EN
  • EN
  • DE

ADMP403XRL7

Part No ADMP403XRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043614-ADMP403XRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADMP403XRL7 CAD Model

Description

The ADMP403XRL7 is a silicon microphone manufactured by Analog Devices (ADI). It's a low-noise, low-power, and small-size microphone, ideal for a variety of applications where high-quality audio capture is required. This microphone is designed for surface mounting and offers excellent acoustic performance.

Applications:

  • Mobile Phones: Used for voice communication and audio recording.
  • Tablets: Provides audio input for various applications, including voice commands and video recording.
  • Laptops: Used for audio recording, voice communication, and speech recognition.
  • Bluetooth Headsets: Enables clear voice communication in wireless headsets.
  • Hearing Aids: Used in hearing aids to capture and process audio signals.
  • Voice Recorders: Provides high-quality audio input for digital voice recorders.

Features:

  • Low Noise: Delivers clear audio with minimal background noise.
  • Low Power: Consumes minimal power, making it suitable for battery-powered devices.
  • Small Size: Compact design for space-constrained applications.
  • High SNR: High signal-to-noise ratio for excellent audio quality.
  • Omnidirectional: Captures sound from all directions equally.
  • Surface Mount: Designed for easy integration into PCB layouts.

Benefits:

  • Clear Audio Capture: Provides high-quality audio recordings and voice communication.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Easy Integration: Small size and surface-mount design simplify integration into electronic devices.
  • Reliable Performance: Designed for reliable operation in various environments.
  • Improved Voice Recognition: High SNR enables more accurate voice recognition.

Additional Details:

The ADMP403XRL7 is a bottom-ported microphone, meaning the sound enters from the bottom of the package. It typically requires an external amplifier to boost the signal to a usable level. The microphone's performance is characterized by its sensitivity, signal-to-noise ratio (SNR), and total harmonic distortion (THD). Refer to the Analog Devices datasheet for detailed specifications, including frequency response, sensitivity levels, and recommended operating conditions. The datasheet also provides information on PCB layout recommendations to optimize performance and minimize noise.

You May Also Be Interested in

Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Mitsubishi
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess