EN
  • EN
  • DE

ADP1045ACPZRL

Part No ADP1045ACPZRL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043626-ADP1045ACPZRL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP1045ACPZRL CAD Model

Description

The Analog Devices ADP1045ACPZRL is a high-performance, isolated power controller designed for applications requiring efficient and reliable power conversion. As part of Analog Devices' power management solutions, this controller incorporates advanced features for synchronous rectification and resonant control, making it suitable for demanding power supply designs.

Applications

  • Isolated Power Supplies: Used in power supplies for industrial equipment, medical devices, and telecommunications infrastructure.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Networking Equipment: Providing power for network switches, routers, and other networking devices.
  • Server Power Supplies: Used in power supplies for servers and data centers.
  • Renewable Energy Systems: Utilized in power converters for solar and wind energy systems.

Features

  • Isolated Operation: Provides galvanic isolation for enhanced safety and noise immunity.
  • Synchronous Rectification: Improves efficiency by reducing diode conduction losses.
  • Resonant Control: Minimizes switching losses and improves overall efficiency.
  • Programmable Parameters: Allows for flexible configuration and optimization.
  • Overvoltage Protection: Safeguards against voltage spikes and surges.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Overtemperature Protection: Protects the controller from overheating.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Enhanced Reliability: Ensures stable and dependable operation in demanding environments.
  • Simplified Design: Allows for easier and more cost-effective system design.
  • Improved System Performance: Delivers superior performance in power conversion applications.
  • Enhanced Safety: Provides galvanic isolation for user and equipment safety.

Additional Details

The ADP1045ACPZRL typically comes in a compact surface-mount package for easy integration into circuit boards. Key specifications include a wide input voltage range, programmable output voltage, and high switching frequency. It's designed to operate over a broad temperature range. The controller often incorporates advanced features such as adaptive dead-time control and soft-start functionality. Always consult the manufacturer's datasheet for detailed specifications, application notes, and safety guidelines to ensure optimal performance and prevent damage to the device or surrounding circuitry.

You May Also Be Interested in

Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess