EN
  • EN
  • DE

ADP1711AUJZ33R71

Part No ADP1711AUJZ33R71
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043642-ADP1711AUJZ33R71
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP1711AUJZ33R71 CAD Model

Description

The ADP1711AUJZ33R71 is a low dropout (LDO) linear regulator from Analog Devices (ADI). It's designed to provide a stable and accurate 3.3V output voltage from an input voltage that can be very close to the output voltage. LDO regulators are used to efficiently regulate voltage in various electronic devices, particularly where power efficiency and low noise are important.

Applications:

  • Microprocessor and Microcontroller Power: Provides a stable voltage supply for processors.
  • FPGA Power: Used to regulate voltage for FPGAs, ensuring stable operation.
  • Memory Power: Regulates the voltage supply for RAM and other memory components.
  • Sensor Power: Provides a clean and stable supply voltage for sensors.
  • Post-Regulation for Switching Regulators: Reduces noise and ripple in switching regulator outputs.

Features:

  • Low Dropout Voltage: Operates with very small differences between input and output voltage.
  • High Accuracy: Provides a precise output voltage.
  • Low Noise: Minimizes noise and ripple on the output voltage.
  • Thermal Overload Protection: Protects the regulator from overheating.
  • Current Limiting: Limits the output current to prevent damage from overloads.

Benefits:

  • Improved Power Efficiency: Low dropout voltage reduces power dissipation.
  • Stable and Accurate Output: Provides a consistent voltage supply for sensitive components.
  • Reduced Noise: Minimizes noise in analog and mixed-signal systems.
  • Enhanced System Reliability: Protection features prevent damage from overloads and overheating.
  • Extended Battery Life: High efficiency extends battery life in portable devices.

Additional Details:

The ADP1711AUJZ33R71 is a 300mA LDO regulator with a fixed output voltage of 3.3V. It features a low quiescent current, which helps to minimize power consumption. The dropout voltage is typically around 110mV at 300mA load current. It comes in a small TSOT-23 package. The input voltage range is typically from 2.5V to 5.5V. It includes thermal overload protection and current limiting. The regulator requires a small output capacitor for stability. Consult the datasheet for detailed electrical characteristics, performance specifications, and application recommendations. This device is widely used in various electronic systems where a stable and efficient 3.3V supply is needed.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Pericom
Need more? Email Us
Amic
Lowest to $2.1666
Cypress Semiconductor Corp
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess