EN
  • EN
  • DE

ADP194ACBZR7CTNO

Part No ADP194ACBZR7CTNO
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010626-ADP194ACBZR7CTNO
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP194ACBZR7CTNO CAD Model

Description

The ADP194 is a high-side power switch designed for power management applications. It features a controlled soft start to limit inrush current and integrated overcurrent protection, ensuring reliable operation in demanding environments.

Applications:

  • Notebook computers: Provides power management for various subsystems.
  • Tablet computers: Efficient power distribution for portable devices.
  • Portable media players: Enables controlled power delivery to sensitive components.
  • USB power distribution: Protects USB ports from overcurrent conditions.
  • General power switching: Versatile for various power control applications.

Features:

  • Controlled soft start: Minimizes inrush current during startup.
  • Integrated overcurrent protection: Prevents damage from excessive current draw.
  • Low on-resistance: Reduces power loss and voltage drop.
  • Enable/disable control: Allows for precise power management.
  • Small package size: Enables compact designs.

Benefits:

  • Improved system reliability: Overcurrent protection safeguards components.
  • Reduced power consumption: Low on-resistance minimizes losses.
  • Simplified design: Integrated features reduce component count.
  • Enhanced system performance: Controlled startup prevents voltage droop.
  • Space-saving solution: Small package allows for dense layouts.

The ADP194ACBZR7CTNO operates over a wide input voltage range and offers robust protection features, making it suitable for various power distribution and control applications. Its controlled soft start is crucial in preventing voltage drops and ensuring stable operation when powering up sensitive loads. The integrated overcurrent protection is a key feature that protects both the power switch itself and the downstream components from damage due to excessive current draw or short-circuit conditions. This device is commonly used where efficient and reliable power switching is required in a compact form factor.

You May Also Be Interested in

Generic
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess