EN
  • EN
  • DE

ADP3181JRUZREEL7

Part No ADP3181JRUZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043662-ADP3181JRUZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3181JRUZREEL7 CAD Model

Description

The ADP3181JRUZREEL7 is a synchronous buck controller from Analog Devices (ADI). It's designed for high-performance CPU and other power supply applications that require high efficiency, excellent transient response, and tight output voltage regulation. This controller uses a voltage-mode PWM architecture to provide fast transient response and accurate voltage regulation.

Applications

  • Desktop PC CPUs: Powering the central processing unit in desktop computers.
  • High-Performance Microprocessors: Serving as a voltage regulator for advanced microprocessors.
  • Low-Voltage Power Supplies: Used in various low-voltage, high-current power supply designs.
  • Server Applications: Provides power management in server environments.
  • VRM Modules: Voltage Regulator Module implementation.

Features

  • Voltage-Mode PWM Control: Provides excellent transient response and accurate voltage regulation.
  • Synchronous Rectification: Improves efficiency by using synchronous MOSFETs.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet different load requirements.
  • Overcurrent Protection: Protects the load and the controller from excessive current.
  • Power Good Output: Indicates when the output voltage is within the specified range.
  • Adjustable Switching Frequency: Enables optimization of efficiency and component size.

Benefits

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Fast Transient Response: Voltage-mode control allows for quick response to load changes.
  • Accurate Voltage Regulation: Ensures stable output voltage under varying load conditions.
  • Robust Protection: Overcurrent protection safeguards the system.
  • Flexible Design: Adjustable output voltage and switching frequency allow for customization.

Additional Details

The ADP3181JRUZREEL7 typically operates with an input voltage range of 5V to 12V, and it can provide output voltages down to 0.8V. It's available in a TSSOP package, making it suitable for surface mount assembly. The switching frequency is adjustable, typically ranging from 200kHz to 600kHz, which allows designers to optimize the trade-off between efficiency and component size. The device also includes a power-good output signal to indicate when the output voltage is within the specified regulation limits. This feature is critical for ensuring the reliable operation of the powered device. Furthermore, the overcurrent protection feature prevents damage to the device and the load in case of a short circuit or other fault conditions. The ADP3181 is designed to drive N-channel MOSFETs in a synchronous buck configuration, further enhancing its efficiency and performance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us
Amic
Lowest to $2.1666
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess