EN
  • EN
  • DE

LM53635AQRNLTQ1

Part No LM53635AQRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A SYNC 22VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Output Voltage 10V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054900-LM53635AQRNLTQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM53635AQRNLTQ1 CAD Model

Description

The LM53635AQRNLTQ1 is a cutting-edge automotive-grade power converter designed and manufactured by Texas Instruments. This device is part of the LM536xx series, which is renowned for its reliability and efficiency in power management solutions, especially in the demanding automotive sector.

Key Features

  • High-Efficiency Synchronous Buck Converter: The LM53635AQRNLTQ1 is a synchronous step-down voltage regulator that ensures high conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Wide Input Voltage Range: With an input voltage range from 3.5V to 36V, this device is flexible enough to accommodate various power supply requirements, making it suitable for a broad array of automotive applications.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing versatility and precision in power regulation.
  • Robust Thermal Performance: Designed to operate in harsh automotive environments, the LM53635AQRNLTQ1 can handle high ambient temperatures without compromising performance.
  • Protection Features: The device includes several protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under abnormal conditions.
  • Qualified for Automotive Applications: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The LM53635AQRNLTQ1 is primarily designed for use in the automotive industry, where dependable and efficient power conversion is necessary. Typical applications include infotainment systems, advanced driver assistance systems (ADAS), and other automotive power systems that require a stable and efficient power supply.

Package and Availability

This device is available in a 24-pin VQFN (RNL) package, offering a compact footprint for space-constrained applications. Its packaging is designed to meet the rigors of automotive manufacturing processes and ensure long-term reliability.

For more detailed specifications and application support, visit the Texas Instruments website or contact their support team directly. The LM53635AQRNLTQ1 represents the commitment of Texas Instruments to provide high-quality, robust power management solutions for the automotive industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2084 $55.2504
14+ $7.5557 $105.7798
21+ $7.3195 $153.7095
29+ $7.0834 $205.4186
37+ $6.8473 $253.3501
49+ $6.1390 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess