EN
  • EN
  • DE

MAX845ESA+TG55

Part No MAX845ESA+TG55
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description INTEGRATED CIRCUIT / PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX845
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 925680-MAX845ESA+TG55
Ultra Librarian 3D Model Ultra Librarian MAX845ESA+TG55 CAD Model

Description

The MAX845ESA+TG55 is a highly efficient, compact, and versatile DC-DC converter module designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This precision-engineered component is specifically tailored to meet the rigorous power conversion requirements of modern electronic devices across various industries.

Key Features:

  • High Efficiency: The device boasts excellent power conversion efficiency, which is crucial for minimizing heat generation and power loss in sensitive electronic systems.
  • Small Footprint: The compact SO-8 package makes it an ideal choice for space-constrained applications, allowing designers to maintain a small form factor in their products.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing designers with a versatile solution for different voltage requirements.
  • Thermal Protection: Integrated thermal protection safeguards the device and the system against excessive temperatures that could potentially cause damage.
  • Low Quiescent Current: Its design focuses on energy efficiency, featuring a low quiescent current that helps to maximize battery life in portable applications.

Applications:

The MAX845ESA+TG55 is suitable for a wide array of applications, including but not limited to:

  • Battery-Powered Devices
  • Portable Consumer Electronics
  • Telecommunications Equipment
  • Medical Instruments
  • Industrial Controls

With its robust design and high reliability, the MAX845ESA+TG55 from Maxim Integrated is an ideal choice for engineers and designers looking to enhance the performance and efficiency of their power management systems. Its combination of features makes it a versatile component that can be deployed in a multitude of electronic products, ensuring optimal power conversion in a compact package.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess