EN
  • EN
  • DE

ADP3335ARM285RLLFD

Part No ADP3335ARM285RLLFD
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043686-ADP3335ARM285RLLFD
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3335ARM285RLLFD CAD Model

Description

The ADP3335ARM285RLLFD is a low dropout (LDO) regulator from Analog Devices (ADI). This regulator is engineered for applications requiring a stable and efficient voltage supply, particularly in battery-powered and portable devices. It delivers consistent performance with minimal voltage dropout, extending battery life and enhancing overall system reliability.

Applications

  • Portable Electronics: Powers components in smartphones, tablets, and other portable devices.
  • Wireless Communication Devices: Provides stable voltage for RF transceivers and other wireless modules.
  • Microcontroller Power Supplies: Regulates voltage for microcontrollers in embedded systems.
  • Handheld Instruments: Supplies power to testing and measurement equipment.
  • Post Regulation: Used after switching regulators to reduce noise and ripple.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Accuracy: Delivers a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption in idle mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Overload Protection: Prevents damage from overheating.
  • Enable Pin: Allows for external control of the regulator's on/off state.

Benefits

  • Prolonged Battery Life: Low quiescent current and efficient regulation extend the operating time of battery-powered devices.
  • Reliable Performance: Stable output voltage ensures consistent operation of connected components.
  • Reduced Noise: Minimizes ripple and noise, crucial for sensitive analog circuits.
  • Enhanced System Protection: Overcurrent and thermal protection features enhance system reliability.
  • Flexible Control: Enable pin facilitates power management and system optimization.

Additional Details

The ADP3335ARM285RLLFD operates with an input voltage range suitable for various battery and power supply configurations. It offers a fixed output voltage of 2.85V, catering to specific voltage requirements of many electronic components. The low dropout voltage characteristic is particularly valuable in battery-powered systems, allowing the device to continue functioning even as the battery voltage decreases. Internal protection features such as current limiting and thermal shutdown safeguard the regulator from potential damage due to overloads or excessive heat. The enable pin enables external control over the regulator's on/off state, allowing for power conservation during periods of inactivity. Encased in a compact package, the ADP3335 is suitable for space-constrained applications, facilitating its integration into a wide array of portable and embedded systems.

You May Also Be Interested in

Amic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Lowest to $2.1666
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Pericom
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess