EN
  • EN
  • DE

ADP5301XCBZR7

Part No ADP5301XCBZR7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043733-ADP5301XCBZR7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP5301XCBZR7 CAD Model

Description

The ADP5301XCBZR7 is a highly integrated power management unit (PMU) from Analog Devices (ADI). It is designed to provide efficient power conversion and management in a compact form factor. This PMU is specifically tailored for applications that demand high efficiency, low power consumption, and small solution size.

Applications:

  • Wearable devices
  • Internet of Things (IoT) devices
  • Portable medical devices
  • Wireless sensor nodes
  • Energy harvesting applications

Features:

  • High Efficiency: Integrated synchronous buck regulator provides high efficiency across a wide load range.
  • Low Quiescent Current: Minimizes power consumption during light load or standby conditions.
  • Compact Solution Size: Small package size enables use in space-constrained applications.
  • Integrated Protection Features: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Programmable Output Voltage: Allows for flexibility in selecting the desired output voltage.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced System Cost: Integration of multiple power management functions reduces the number of external components required.
  • Improved System Reliability: Integrated protection features enhance system reliability and prevent damage from fault conditions.
  • Simplified Design: Easy-to-use architecture and minimal external components simplify the design process.
  • Enhanced Performance: Stable and regulated power supply improves the performance of connected devices.

Additional Details:

The ADP5301XCBZR7 typically operates from an input voltage range of 2.3 V to 5.5 V and delivers a regulated output voltage that can be programmed via external resistors. It features a synchronous rectification topology, which minimizes power losses and improves efficiency. The device also includes a soft-start function to limit inrush current during startup. The ADP5301XCBZR7 is available in a small WLCSP (Wafer Level Chip Scale Package) and is designed for easy integration into various applications.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Need more? Email Us
TDK Corporation
Need more? Email Us
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess