EN
  • EN
  • DE

LTC2273CUJ

Part No LTC2273CUJ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential
Data Interface JESD204
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3.135V ~ 3.465V
Voltage - Supply, Digital 3.135V ~ 3.465V
Features PGA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Type Surface Mount
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 625690-LTC2273CUJ
Ultra Librarian 3D Model Ultra Librarian LTC2273CUJ CAD Model

Description

Analog Devices Inc. LTC2273CUJ: High-Performance ADC

The LTC2273CUJ is a cutting-edge analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance analog technology. This ADC is part of the LTC2273 series, which is renowned for its high-speed and high-fidelity data conversion capabilities. The LTC2273CUJ is designed to meet the rigorous demands of advanced digital signal processing applications such as medical imaging, test and measurement equipment, and communication systems.

Key Features

  • Resolution: The LTC2273CUJ boasts a 16-bit resolution, providing high precision in data conversion which is crucial for sensitive applications that require accurate signal representation.
  • Sampling Rate: With a maximum sampling rate of 105Msps (mega samples per second), this ADC ensures that high-frequency signals are captured with fidelity, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: Despite its high-speed performance, the LTC2273CUJ is designed to be power-efficient, which is essential for portable and battery-powered devices where power consumption is a critical concern.
  • Differential Inputs: The differential input structure provides improved noise immunity and is beneficial in environments with high levels of interference or for applications requiring long input cables.
  • No Missing Codes: The ADC guarantees no missing codes over its entire operating temperature range, ensuring reliable performance and consistent output quality.
  • Package: The LTC2273CUJ is available in a compact 40-lead QFN package, making it suitable for space-constrained applications.

Performance and Applications

The LTC2273CUJ is engineered for performance. It incorporates features such as a wide input bandwidth and an advanced digital filter, which minimizes signal distortion and allows for cleaner, more accurate data acquisition. The ADC also includes an integrated buffer that reduces the need for external driver circuitry, simplifying system design and reducing overall system cost.

With its robust feature set and high-speed performance, the LTC2273CUJ is ideally suited for a range of applications, including:

  • Medical Imaging Systems
  • Professional Video Equipment
  • High-speed Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation and Control Systems

For designers and engineers looking for a reliable and high-performance ADC solution, the LTC2273CUJ from Analog Devices Inc. offers a compelling blend of speed, precision, and efficiency.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess