EN
  • EN
  • DE

ADR194F

Part No ADR194F
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020792-ADR194F
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR194F CAD Model

Description

The ADR194 is a precision micropower shunt voltage reference. It provides a stable and accurate voltage reference for a wide range of applications. Its low power consumption makes it suitable for battery-powered and portable devices. The ADR194 offers excellent temperature stability and low dynamic impedance, ensuring consistent performance over varying operating conditions.

Applications:

  • Portable Instrumentation: Providing a stable voltage reference for precision measurements.
  • Battery-Powered Systems: Supplying a reference voltage for low-power applications.
  • Data Acquisition Systems: Ensuring accuracy in analog-to-digital conversion.
  • Industrial Control Systems: Providing a stable reference for process control loops.
  • Precision Current Sources: Serving as a voltage reference for current regulation.

Features:

  • High Accuracy: Provides a precise and stable voltage reference.
  • Low Temperature Coefficient: Maintains accuracy over a wide temperature range.
  • Low Dynamic Impedance: Ensures stable performance under varying load conditions.
  • Micropower Operation: Minimizes power consumption in battery-powered applications.
  • Wide Operating Current Range: Offers flexibility in circuit design.

Benefits:

  • Improved Accuracy: Provides a reliable reference for precision measurements.
  • Extended Battery Life: Low power consumption increases battery life in portable devices.
  • Enhanced Stability: Temperature stability and low dynamic impedance ensure consistent performance.
  • Simplified Design: Requires minimal external components.
  • Versatile Application: Suitable for a wide range of voltage reference requirements.

The ADR194F offers a specific reference voltage, which is typically 2.5V or 5V depending on the exact model. Its high accuracy and low temperature coefficient make it ideal for applications where precision and stability are critical. The low dynamic impedance ensures that the output voltage remains stable even when subjected to load variations. The micropower operation is particularly beneficial in battery-powered applications, where minimizing power consumption is essential. This shunt voltage reference is a reliable and efficient solution for providing a stable voltage reference in a variety of electronic circuits and systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Amic
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess