EN
  • EN
  • DE

ADR5041BRTREEL7

Part No ADR5041BRTREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043752-ADR5041BRTREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR5041BRTREEL7 CAD Model

Description

The ADR5041BRTREEL7 is a precision shunt voltage reference manufactured by ADI Electronics (Analog Devices). It offers a stable and accurate voltage reference with low temperature drift, making it suitable for various precision applications where a reliable voltage source is essential. Its small size and low power consumption make it ideal for portable and battery-powered devices.

Applications

  • Portable Instrumentation: Provides a stable voltage reference for handheld multimeters, calibrators, and other portable instruments.
  • Battery-Powered Systems: Used in battery management systems for accurate voltage monitoring and control.
  • Data Acquisition Systems: Supplies a precise reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Industrial Sensors: Provides a stable reference for sensors like pressure transducers, temperature sensors, and load cells, enhancing their accuracy.
  • Precision Regulators: Used as a stable reference for linear regulators to improve their output voltage accuracy and stability.

Features

  • High Precision Voltage Reference: Offers a highly accurate and stable voltage output.
  • Low Temperature Coefficient: Maintains stable performance over a wide operating temperature range.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Wide Operating Current Range: Functions reliably across a broad range of shunt currents.
  • Small Footprint: Available in a compact surface-mount package, suitable for space-constrained designs.

Benefits

  • Improved Measurement Accuracy: Enhances the accuracy of measurement systems by providing a stable and precise voltage reference.
  • Extended Battery Life: Low power consumption optimizes battery life in portable devices.
  • Consistent Performance: Maintains stable and reliable performance across temperature variations.
  • Simplified Circuit Design: Simplifies design by providing a readily available, accurate voltage reference.
  • Cost-Effective Solution: Provides a high-performance voltage reference solution at a competitive cost.

Additional Details

The ADR5041BRTREEL7 requires an external resistor to regulate the shunt current. Specific characteristics like shunt voltage, temperature coefficient, and other specifications can be found in the Analog Devices datasheet for this part number. The device is typically available in a small SOT package and designed for reliable operation in a wide range of environmental conditions.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
TDK Corporation
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2732 $50.9280
100+ $1.0447 $104.4700
150+ $1.0121 $151.8150
205+ $0.9794 $200.7770
265+ $0.9468 $250.9020
355+ $0.8488 $301.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess