EN
  • EN
  • DE

SPD08-200-RB

Part No SPD08-200-RB
Manufacturer 3M
Catalog Card Edge Connectors - Edgeboard Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr 3M
Series SPD08
Product Status Obsolete
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 200
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting SMD (SMT)
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP), Glass Filled
Base Product Number SPD08
Other Names 00076308602642,07630860264,3M12045,3M12045CT,3M12045CT,SPD08-200-RB-TR,XF003827011
Standard Package 600
MSL Level 1 (Unlimited)
ECCN EAR99
Win Source Part Number 1294251-SPD08-200-RB
Ultra Librarian 3D Model Ultra Librarian SPD08-200-RB CAD Model

Description

The 3M 1294251-SPD08-200-RB is a card edge connector component that has a pitch of 0.031 inches and a color of black.

  • Pitch: 0.031 inches
  • Color: Black
  • Mounting Type: SMD (SMT)
  • Gender: Female
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin
  • Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
Amphenol
CONN EDGE DUAL FML 44POS 0.100
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.031 / 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $3.3476
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Samtec Inc.
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.0901
Samtec Inc.
CONN EDGE DUAL FMALE 10POS 0.039 / 10 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Lowest to $2.9981
Amphenol
CONN EDGE DUAL FML 34POS 0.100
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 80POS 0.031 / 80 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $4.8926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess