EN
  • EN
  • DE

ADSPBF535PKB200

Part No ADSPBF535PKB200
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043845-ADSPBF535PKB200
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSPBF535PKB200 CAD Model

Description

The ADSPBF535PKB200 is a high-performance Blackfin processor from Analog Devices (ADI). This processor is designed for embedded applications requiring a balance of signal processing power, low power consumption, and real-time performance. Its architecture is optimized for multimedia, communication, and industrial control applications. The ADSP-BF535 is a member of the Blackfin family, known for their versatility and efficiency.

Applications

  • Audio Processing: Used in audio processing applications such as MP3 decoding, audio effects processing, and speech recognition.
  • Video Processing: Employed in video processing applications like video encoding, video decoding, and video surveillance systems.
  • Industrial Control: Integrated into industrial control systems for motor control, robotics, and automation.
  • Communication Systems: Used in communication systems such as VoIP (Voice over Internet Protocol) and wireless communication devices.
  • Medical Devices: Employed in medical devices for signal processing and data acquisition.

Features

  • Blackfin Architecture: Based on the Blackfin processor architecture, offering a balance of signal processing and control capabilities.
  • 200 MHz Clock Speed: Operates at a clock speed of 200 MHz, providing high processing power.
  • Integrated Memory: Features integrated memory, including SRAM and Flash memory, reducing the need for external memory components.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces, including UART, SPI, I2C, and Ethernet, facilitating communication with external devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Debug Support: Provides extensive debug support, including JTAG interface, enabling easy code development and debugging.

Benefits

  • High Performance: Blackfin architecture and 200 MHz clock speed deliver high processing power for demanding applications.
  • Integrated Functionality: Integrated memory and peripheral interfaces reduce system complexity and component count.
  • Low Power Operation: Low power consumption extends battery life in portable devices.
  • Simplified Development: Extensive debug support simplifies code development and debugging.
  • Versatile Applications: Suitable for a wide range of applications, including multimedia, communication, and industrial control.

Additional Details

The ADSPBF535PKB200 operates with a supply voltage of 1.2V core and 3.3V I/O. The operating temperature range is typically from -40°C to +85°C. The device is available in a BGA (Ball Grid Array) package. It supports various development tools and software libraries, making it easier to implement complex algorithms and applications. The ADSP-BF535's combination of processing power, integrated functionality, and low power consumption makes it a popular choice for embedded system designers.

You May Also Be Interested in

Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess