EN
  • EN
  • DE

ADV7493BSTZ150

Part No ADV7493BSTZ150
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043914-ADV7493BSTZ150
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7493BSTZ150 CAD Model

Description

The ADV7493BSTZ150 is a high-performance, multi-format video decoder from Analog Devices. This versatile device is designed to convert analog video signals into digital component video, making it suitable for a wide range of applications, including professional video equipment and high-resolution displays.

Applications:

  • Professional Video Equipment
  • High-Resolution Displays
  • Video Surveillance Systems
  • Automotive Infotainment Systems
  • Medical Imaging Equipment

Features:

  • Multi-Format Support: Supports a wide range of analog video standards, including composite, S-Video, and component video.
  • High-Resolution Decoding: Supports resolutions up to 1080p/60.
  • Adaptive 3D Comb Filter: Provides superior color separation and reduces artifacts.
  • Automatic Gain Control (AGC): Optimizes the input signal level for best performance.
  • Brightness, Contrast, and Hue Controls: Allows for fine-tuning of the video output.
  • On-Chip Analog-to-Digital Converters (ADCs): Converts analog video signals to digital format.
  • Digital Output Interface: Provides a standard digital output for easy integration with other video processing components.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Package: 128-lead LQFP

Benefits:

  • Versatile: Supports a wide range of video formats, making it suitable for various applications.
  • High-Quality Video: Provides excellent color separation and reduces artifacts, resulting in superior video quality.
  • Easy to Use: The automatic gain control and adjustable brightness, contrast, and hue controls simplify setup and optimization.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered devices.
  • Flexible Integration: The digital output interface allows for easy integration with other video processing components.

The ADV7493BSTZ150 utilizes advanced video processing algorithms to ensure high-quality video decoding. The adaptive 3D comb filter separates the chroma and luma components of the video signal, minimizing cross-color and cross-luminance artifacts. The automatic gain control (AGC) optimizes the input signal level, ensuring the best possible performance. The brightness, contrast, and hue controls allow for fine-tuning of the video output to suit different display devices and viewing conditions.

This video decoder is widely used in professional video equipment such as broadcast monitors and video editing systems. Its high-resolution decoding capabilities make it suitable for high-resolution displays. Furthermore, it is also used in video surveillance systems, automotive infotainment systems, and medical imaging equipment. The ADV7493BSTZ150 is designed to meet the demanding requirements of these applications, providing high performance, reliability, and versatility.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess