EN
  • EN
  • DE

ADXL322JCPZREEL7

Part No ADXL322JCPZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043954-ADXL322JCPZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADXL322JCPZREEL7 CAD Model

Description

The ADXL322JCPZREEL7 is a small, low power, 3-axis accelerometer from Analog Devices (ADI). It measures acceleration with a minimum full-scale range of ±2g. It can measure both dynamic acceleration (e.g., motion, vibration) and static acceleration (e.g., gravity).

Applications:

  • Mobile devices: Motion sensing, gesture recognition, and tilt compensation.
  • Gaming systems: Motion-based gaming and input.
  • Industrial applications: Machine health monitoring and vibration analysis.
  • Healthcare: Patient monitoring and activity tracking.
  • Consumer electronics: Appliance control, user interface and portable device orientation.

Features:

  • Small size: Allows for integration into space-constrained applications.
  • Low power: Suitable for battery-powered devices.
  • 3-axis sensing: Provides acceleration data in three dimensions (X, Y, and Z).
  • High sensitivity: Provides accurate measurements even at low acceleration levels.
  • Adjustable bandwidth: User-selectable bandwidth allows for optimization of noise and power consumption.
  • Analog outputs: Easy to interface with analog-to-digital converters (ADCs).

Benefits:

  • Improved system performance: Accurate acceleration data enables more precise control and monitoring.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Simplified design: Small size and easy interface simplify system integration.
  • Enhanced user experience: Motion sensing capabilities enable intuitive user interfaces and gaming experiences.
  • Cost-effective solution: Provides high performance at a competitive price.

Additional Details:

The ADXL322JCPZREEL7 operates from a supply voltage of 1.8 V to 3.6 V. It has an operating temperature range of -40°C to +85°C. The output voltage is proportional to the acceleration along each axis. The device is available in a small LFCSP package.

The REEL7 suffix indicates that the part is supplied on tape and reel, suitable for automated assembly processes. It is RoHS compliant, meaning it is free from hazardous substances.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess