EN
  • EN
  • DE

HMC6405A

Part No HMC6405A
Manufacturer ADI Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063222-HMC6405A
Categories OEM Parts(F-I)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC6405A CAD Model

Description

The HMC6405A is a GaAs pHEMT MMIC Low Noise Amplifier (LNA) designed by Analog Devices (ADI). It operates from 6 to 18 GHz and is optimized for high gain, low noise figure, and high output power. This LNA is ideal for use in receiver front-ends, radar systems, and other applications where low noise amplification is critical.

Applications

  • Radar Systems: Receiver front-end amplification.
  • Electronic Warfare (EW): Signal intelligence and jamming systems.
  • Satellite Communication: Low noise amplification in satellite receivers.
  • Test and Measurement Equipment: Sensitive measurement receivers.
  • Point-to-Point Radios: High-performance radio links.
  • Military and Defense Applications: Communication and surveillance systems.

Features

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes added noise for improved signal-to-noise ratio.
  • High Output Power: Delivers high signal power without distortion.
  • Wide Bandwidth: Operates over a broad frequency range.
  • Single Supply Voltage: Simplifies power supply requirements.
  • Compact Size: Allows for easy integration into small systems.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
  • Increased System Performance: Optimizes signal-to-noise ratio for better data quality.
  • Reduced System Size: Enables compact designs for various applications.
  • Simplified System Integration: Easy to incorporate into existing and new systems.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details

The HMC6405A LNA requires external matching components for optimal performance. The bias voltage and current need to be carefully controlled to achieve the specified performance. It is typically packaged in a surface-mount package. Operating temperature range is usually between -40°C and +85°C. The device is ESD sensitive and requires proper handling during assembly and testing. Refer to the manufacturer's datasheet for detailed specifications, application circuits, and recommended operating conditions.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess