EN
  • EN
  • DE

OP193FG

Part No OP193FG
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083187-OP193FG
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP193FG CAD Model

Description

The OP193FG is a low power, single-supply operational amplifier from Analog Devices. It is designed for applications requiring minimal power consumption and the ability to operate from a single voltage supply. This amplifier offers a good balance of performance and power efficiency.

Applications

  • Battery-Powered Instruments
  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Low-Power Audio Amplification
  • Data Acquisition Systems
  • Industrial Process Control

Features

  • Low Power Consumption: Extends battery life in portable applications.
  • Single-Supply Operation: Operates from a single voltage supply, simplifying circuit design.
  • Rail-to-Rail Input and Output: Maximizes the dynamic range of the signal.
  • Low Input Offset Voltage: Minimizes DC errors in the output.
  • High Output Current: Capable of driving a variety of loads.
  • Stable with Capacitive Loads: Maintains stability even with significant capacitive loading.

Benefits

  • Extended Battery Life: Low power consumption ensures long operation in battery-powered applications.
  • Simplified Design: Single-supply operation reduces the complexity of the power supply circuitry.
  • Maximized Dynamic Range: Rail-to-rail input and output provide the full range of the signal.
  • Improved Accuracy: The low offset voltage ensures accurate signal amplification.
  • Versatile Load Driving: High output current enables driving a variety of loads.

Technical Specifications

The OP193FG features low quiescent current consumption, making it suitable for power-sensitive applications. Its single-supply operation simplifies design, particularly in portable devices. The rail-to-rail input and output swing maximize the dynamic range of the amplified signal. Refer to the Analog Devices datasheet for precise specifications, including voltage supply range, operating temperature, and slew rate. The amplifier's ability to drive capacitive loads ensures stable operation even with complex circuit configurations. It is typically available in a small outline package, making it suitable for space-constrained applications. The low input offset voltage contributes to the overall accuracy of the amplifier circuit.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Realtek
Lowest to $1.6320
Eaton / Cutler Hammer
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess