EN
  • EN
  • DE

AAT3222IGV-3.5-T1

Part No AAT3222IGV-3.5-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description 150mA NanoPower™ LDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134965-AAT3222IGV-3.5-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AAT3222IGV-3.5-T1 CAD Model

Description

The AAT3222IGV-3.5-T1 is a high-efficiency, low-noise, constant-frequency charge pump DC/DC converter from Advanced Analog Technology, Inc. It's specifically designed to power white LEDs and other low-voltage devices in portable applications. This device features a 1x/1.5x fractional charge pump architecture that maximizes efficiency over a wide input voltage range. The AAT3222IGV-3.5-T1 incorporates built-in soft-start circuitry to limit inrush current and reduce EMI. It also includes short-circuit protection and over-temperature protection for enhanced reliability.

Applications

  • White LED backlighting for cellular phones
  • PDA displays
  • Digital cameras
  • MP3 players
  • GPS devices

Features

  • High Efficiency: Up to 90%
  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: Up to 5.5V
  • Constant Frequency Operation: 1MHz
  • Low Noise: Internal soft-start and low output ripple
  • Short-Circuit Protection
  • Over-Temperature Protection
  • Small Package: 3x3mm TDFN

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Reduced EMI: Constant frequency operation and soft-start circuitry minimize electromagnetic interference, ensuring stable operation in sensitive electronic environments.
  • Enhanced Reliability: Built-in protection features, such as short-circuit and over-temperature protection, protect the device from damage and ensure reliable operation.
  • Compact Size: The small 3x3mm TDFN package allows for space-saving designs in compact portable devices.
  • Stable Output: Provides a stable and regulated output voltage, ensuring consistent performance of LEDs and other powered components.

Additional Details

The AAT3222IGV-3.5-T1 operates at a fixed switching frequency of 1MHz, which allows for the use of small external components. The device is available in a thermally enhanced 3x3mm TDFN package, providing excellent thermal performance. It is also RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess