EN
  • EN
  • DE

ADV7181CBSTZ-REEL

Part No ADV7181CBSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description 10-Bit, Integrated, Multiformat SDTV Video Decoder and RGB Graphics Digitizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Video Decoder
Applications HDTV
Operating Supply Voltage 3.15 V ~ 3.45 V
Voltage - Supply, Digital 1.65 V ~ 2 V
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1142681-ADV7181CBSTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7181C
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADV7181CBSTZ-REEL CAD Model

Description

ADV7181CBSTZ-REEL: High-Performance Video Decoder from Analog Devices Inc.

The ADV7181CBSTZ-REEL is a versatile and high-quality video decoder that is part of the esteemed product lineup from Analog Devices Inc. This advanced IC is specifically designed to convert analog video signals into digital form, enabling seamless integration with digital processors in a variety of multimedia applications.

Key Features

  • Multi-format Support: The ADV7181CBSTZ-REEL is capable of decoding a wide range of video formats, including NTSC, PAL, SECAM, and even nonstandard signal formats. This makes it incredibly flexible and suitable for global video applications.
  • High-Quality Video: It delivers high-quality 10-bit video data output, ensuring that the digital representation of the video maintains the integrity and detail of the original analog signal.
  • Advanced Digital Processing: The inclusion of a 4-H adaptive comb filter provides high-quality separation of the luminance and chrominance signals, reducing cross-color artifacts and improving overall video clarity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7181CBSTZ-REEL is suitable for battery-powered devices, where power management is critical.

Applications

The ADV7181CBSTZ-REEL is ideal for use in a variety of applications that require reliable and high-quality video decoding. These include:

  • Video surveillance systems
  • Automotive infotainment and navigation systems
  • Portable media players
  • Home theater systems
  • Video conferencing equipment

Technical Specifications

  • Package: The device comes in a 64-LFCSP (Lead Frame Chip Scale Package) that offers a compact footprint for space-constrained applications.
  • Interface: It features an I²C (Inter-Integrated Circuit) interface, allowing for straightforward communication and control with a host processor.
  • Supply Voltage: Operating with a single 1.8V power supply, the ADV7181CBSTZ-REEL is designed for low-voltage operations.

The ADV7181CBSTZ-REEL from Analog Devices Inc. represents a blend of performance, flexibility, and efficiency, making it an excellent choice for developers and manufacturers looking to incorporate high-quality video decoding into their products. With its robust feature set and support for multiple video formats, this video decoder stands out as a top-tier component in the field of video processing technology.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8149 $93.6298
3+ $43.8519 $131.5557
4+ $42.3704 $169.4816
6+ $39.4075 $236.4450
7+ $37.9260 $265.4820
9+ $36.4445 $328.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess