EN
  • EN
  • DE

AAT3236IJS-3.1-T1

Part No AAT3236IJS-3.1-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description 300mA CMOS High Performance LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134969-AAT3236IJS-3.1-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3236IJS-3.1-T1 CAD Model

Description

The AAT3236IJS-3.1-T1 is a high-efficiency fractional charge pump DC/DC converter designed for powering white LEDs in handheld devices. Manufactured by Advanced Analog Technology, Inc., this device utilizes a 1x/1.5x charge pump architecture to optimize efficiency across a broad input voltage range. It integrates soft-start circuitry to minimize inrush current and reduce electromagnetic interference (EMI). The AAT3236IJS-3.1-T1 also features built-in short-circuit and over-temperature protection for improved reliability and robustness.

Applications

  • White LED Backlighting for LCD Displays in Mobile Phones
  • LED Drivers for PDAs
  • LED Backlights for Portable Media Players
  • Digital Camera LED Flash
  • General LED Illumination

Features

  • High Efficiency: Up to 90% Efficiency
  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: Regulated Output for LED Driving
  • Fractional 1x/1.5x Charge Pump Architecture
  • Low Noise Operation: Internal Soft-Start Function
  • Short-Circuit Protection
  • Over-Temperature Protection
  • Small Package: 8-Pin TDFN (3x3mm)

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer operating times for battery-powered devices.
  • Reduced EMI: Soft-start circuitry and optimized design minimize electromagnetic interference, ensuring stable operation in sensitive electronic environments.
  • Enhanced Reliability: Built-in protection features prevent damage from short circuits and over-temperature conditions.
  • Compact Solution: The small TDFN package allows for space-saving designs in portable devices.
  • Stable LED Illumination: Provides a stable and regulated current source for driving white LEDs, ensuring consistent brightness and color.

Additional Details

The AAT3236IJS-3.1-T1 is designed for a fixed output voltage suitable for driving multiple white LEDs in series or parallel. The device operates at a fixed switching frequency, typically around 1 MHz, allowing for the use of small external components. The thermal performance of the TDFN package ensures reliable operation even at higher ambient temperatures. It is also RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess