EN
  • EN
  • DE

AAT1154IAS-1.8-T1

Part No AAT1154IAS-1.8-T1
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Description 1MHz 3A Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816398-AAT1154IAS-1.8-T1
Ultra Librarian 3D Model Ultra Librarian AAT1154IAS-1.8-T1 CAD Model

Description

The Advanced Analog Technology AAT1154IAS-1.8-T1 is a high-efficiency step-down DC-DC converter. It is designed to provide a regulated 1.8V output voltage from a higher input voltage. This converter is commonly used in portable devices and other battery-powered applications, offering high efficiency and low power consumption.

Applications:

  • Portable devices
  • Battery-powered equipment
  • Point-of-load regulators
  • Wireless communication devices

Features:

  • High efficiency: Minimizes power loss and extends battery life.
  • Fixed 1.8V output voltage: Provides a stable regulated output.
  • Low quiescent current: Reduces power consumption in standby mode.
  • Small package size: Allows for compact circuit designs.

Benefits:

  • Extended battery life: Maximizes the operating time of portable devices.
  • Improved system performance: Provides a stable and reliable power supply.
  • Reduced heat generation: Minimizes power loss and heat dissipation.
  • Compact design: Enables smaller and more integrated solutions.

The Advanced Analog Technology AAT1154IAS-1.8-T1 DC-DC converter is a crucial component in portable devices and other battery-powered applications. Its high efficiency and low quiescent current contribute to extended battery life and improved system performance. The fixed 1.8V output voltage provides a stable and reliable power supply for sensitive electronic components. The small package size allows for compact circuit designs, making it suitable for space-constrained applications. The converter is designed to meet stringent quality standards, ensuring consistent performance and long-term stability. Its ability to provide a regulated output voltage from a higher input voltage makes it an essential component in power management systems. The AAT1154IAS-1.8-T1 contributes to energy savings and improved system reliability in various electronic devices.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8043 $60.3225
175+ $0.6601 $115.5175
275+ $0.6394 $175.8350
375+ $0.6188 $232.0500
485+ $0.5982 $290.1270
650+ $0.5363 $348.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess