EN
  • EN
  • DE

AAT7126

Part No AAT7126
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 30V N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1135017-AAT7126
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT7126 CAD Model

Description

The AAT7126 is a charge pump DC-DC converter designed by Advanced Analog Technology (now Skyworks Solutions). This converter is often used to generate a regulated voltage from a lower voltage source. Common applications include biasing LCD displays, powering white LEDs, and generating negative voltages for analog circuits.

Applications

  • LCD Bias: Provides the negative bias voltage required for LCD displays.
  • White LED Backlighting: Powers white LEDs in portable devices, such as cell phones and PDAs.
  • OLED Displays: Used to generate necessary voltages for OLED displays.
  • Analog Circuitry: Generates negative supply voltages for operational amplifiers and other analog components.
  • Portable Devices: Powers various components in portable devices where space and efficiency are critical.

Features

  • Charge Pump Topology: Generates output voltage through charge transfer, eliminating the need for inductors.
  • High Efficiency: Minimizes power loss, extending battery life in portable applications.
  • Small Solution Size: Requires minimal external components, reducing board space.
  • Low Noise: Designed to minimize output voltage ripple and noise.
  • Short-Circuit Protection: Protects the converter and the load from short-circuit conditions.

Benefits

  • Compact Design: Small solution size allows for integration into space-constrained applications.
  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage for sensitive components.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Reliable Operation: Built-in protection features ensure reliable operation under various conditions.

The AAT7126 typically uses a switching frequency optimized for high efficiency and low noise. It is often available in a small package such as a SOT-23 or a ThinSOT, making it ideal for portable electronics. The device may also include soft-start circuitry to limit inrush current during startup, preventing voltage spikes. Furthermore, it is usually compliant with RoHS standards. The output voltage can be either fixed or adjustable, depending on the specific variant and application needs.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess