EN
  • EN
  • DE

ANX7428QN-AD-R

Part No ANX7428QN-AD-R
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817167-ANX7428QN-AD-R
Ultra Librarian 3D Model Ultra Librarian ANX7428QN-AD-R CAD Model

Description

The ANX7428QN-AD-R is a high-performance DisplayPort Alternate Mode (DP Alt Mode) and USB Power Delivery (USB PD) controller from Advanced Analog Technology. This IC is designed to enable USB-C ports to support both high-speed data transfer and power delivery, as well as video output via DisplayPort. It integrates multiple functions to simplify the design of USB-C enabled devices.

Applications

  • Laptops and Notebooks: Enables USB-C ports to support DisplayPort video output and USB Power Delivery for charging.
  • Tablets: Provides USB-C connectivity with support for video output and fast charging.
  • Smartphones: Allows USB-C ports to function as both charging ports and video output interfaces.
  • Docking Stations: Facilitates the connection of multiple displays and peripherals through a single USB-C port.
  • Monitors: Integrates USB-C connectivity with DisplayPort Alt Mode for seamless video input.

Features

  • USB-C and DisplayPort Alt Mode Support: Compliant with USB Type-C and DisplayPort Alternate Mode specifications.
  • USB Power Delivery (USB PD) Controller: Supports USB PD 3.0 for fast charging and power negotiation.
  • High-Speed Data Transfer: Enables data transfer rates up to 10 Gbps via USB 3.1 Gen 2.
  • DisplayPort 1.4 Support: Supports high-resolution video output up to 8K at 60Hz.
  • Integrated Power MOSFETs: Includes integrated power switches for power delivery applications.
  • Low Power Consumption: Designed for efficient power management in portable devices.
  • QFN Package: Compact QFN package for easy integration into space-constrained designs.

Benefits

  • Simplified USB-C Design: Integrates multiple functions into a single chip, reducing component count and board space.
  • Fast Charging: Supports USB Power Delivery for rapid charging of connected devices.
  • High-Resolution Video Output: Enables the connection of high-resolution displays via DisplayPort Alt Mode.
  • Enhanced Connectivity: Allows USB-C ports to function as both data transfer and video output interfaces.
  • Improved Power Efficiency: Low power consumption extends battery life in portable devices.
  • Robust Protection: Includes over-voltage and over-current protection for reliable operation.

Additional Details

The ANX7428QN-AD-R typically requires external components such as resistors, capacitors, and inductors for proper operation. The device is configured and controlled via I2C or SPI interface. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application circuit examples. Firmware updates may be required to support the latest USB PD and DisplayPort specifications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess