EN
  • EN
  • DE
  • IT

ALD2301ASA

Part No ALD2301ASA
Manufacturer Advanced Linear Devices Inc.
Catalog Linear - Comparators
Description DUAL PRECISION CMOS VOLTAGE COMPARATOR WITH OPEN DRAIN DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Linear Devices Inc.
Win Source Part Number 1143320-ALD2301ASA
Manufacturer Homepage www.aldinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALD2301ASA CAD Model

Description

The ALD2301ASA is a monolithic CMOS operational amplifier manufactured by Advanced Linear Devices (ALD). This op-amp is known for its ultra-low input bias current, making it suitable for applications requiring high input impedance and low current draw. It is designed for precision signal processing and instrumentation applications where minimizing input errors is critical. The ALD2301ASA offers a combination of high performance and low power consumption.

Applications:

  • Precision Instrumentation
  • Sensor Amplifiers
  • Sample-and-Hold Circuits
  • pH Meters
  • Electrometer Amplifiers

Features:

  • Ultra-Low Input Bias Current (typically 1pA)
  • Low Input Offset Voltage
  • High Input Impedance
  • Low Power Consumption
  • CMOS Technology

Benefits:

  • Minimizes input errors in high-impedance circuits
  • Provides accurate amplification of low-level signals
  • Reduces power consumption in battery-powered devices
  • Offers stable and reliable performance
  • Suitable for precision signal processing applications

Additional Details:

The ALD2301ASA operational amplifier operates from a single supply voltage. It features a high open-loop gain and a wide bandwidth. The 'ASA' suffix typically denotes the package type, which is likely a small outline (SO) package suitable for surface mounting. It is crucial to consult the official Advanced Linear Devices datasheet for the ALD2301ASA to obtain detailed electrical characteristics, including input offset voltage, input bias current, open-loop gain, bandwidth, and supply voltage range. Proper circuit design and compensation techniques are essential for stable operation and to prevent oscillations. This op-amp is commonly used in applications requiring precise amplification of low-level signals from high-impedance sources, such as sensor amplifiers and instrumentation amplifiers. The datasheet provides detailed information on device characteristics and recommended operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $2.7899
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1932
Texas Instruments
IC OPAMP / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $4.8520
Maxim Integrated
MAX9119EXK+CLD
Need more? Email Us
Texas Instruments
IC DUAL NANOPWR COMP 8-SOIC / Comparator General Purpose CMOS, Open-Drain 8-SOIC
Lowest to $2.9420
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 8MSOP
Lowest to $7.9832

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess