EN
  • EN
  • DE
  • IT

ALD2302APAL

Part No ALD2302APAL
Manufacturer Advanced Linear Devices Inc.
Catalog Linear - Comparators
Description IC COMP VOLT PUSH-PULL DL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Advanced Linear Devices Inc.
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, NMOS, Push-Pull, TTL
Supply Voltage - Operating 4 V to 10 V, ±2 V to 5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 60mA
Current - Quiescent (Max) 500μA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 051380-ALD2302APAL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALD2302APAL CAD Model

Description

ALD2302APAL Description

ALD2302APAL is a dual operational amplifier featuring ultralow power consumption, making it ideal for battery-powered applications. Its design ensures optimal performance in low-voltage systems.

  • Key Features:
    • Ultralow power consumption
    • Compact dual package
  • Benefits:
    • Extends battery life
    • Simplifies circuit design
  • Applications/Projects:
    • Portable electronics
    • Low-power sensor systems

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2598
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 8MSOP
Lowest to $7.9832
Texas Instruments
AUTOMOTIVE QUALIFIED DUAL DIFFER / Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-TSSOP
Need more? Email Us
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.0868
Texas Instruments
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $1.8620
Texas Instruments
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $1.7017
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $23.2318
Texas Instruments
IC OPAMP / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $4.8520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0422 $84.0844
4+ $34.4961 $137.9844
6+ $33.4181 $200.5086
8+ $32.3400 $258.7200
11+ $31.2621 $343.8831
14+ $28.0281 $392.3934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess