EN
  • EN
  • DE

218-0697020

Part No 218-0697020
Manufacturer Advanced Micro Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA
Manufacturer Advanced Micro Devices
Manufacturer Homepage www.amd.com
Win Source Part Number 743544-218-0697020
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 218-0697020 CAD Model

Description

The AMD 218-0697020 is a graphics processing unit (GPU) designed for mobile applications. It is a component found in laptops and other portable devices, responsible for rendering images, videos, and other visual content. This GPU provides dedicated graphics processing capabilities, enhancing the visual experience and performance of the system.

Applications:

  • Gaming laptops and notebooks
  • Mobile workstations for graphics-intensive tasks
  • Multimedia applications requiring hardware acceleration

Features:

  • Dedicated graphics memory: Enhances performance for visual tasks.
  • Support for DirectX and OpenGL: Ensures compatibility with a wide range of software and games.
  • Low power consumption: Optimized for mobile devices to extend battery life.
  • High-resolution display support: Enables crisp and detailed visuals.

Benefits:

  • Improved gaming experience: Smoother frame rates and better visual quality.
  • Enhanced multimedia performance: Faster video editing and rendering.
  • Increased productivity: Efficient processing of graphics-intensive applications.
  • Better battery life: Optimized power consumption for longer use on the go.

The AMD 218-0697020 GPU is a key component for mobile devices that require dedicated graphics processing. It balances performance and power efficiency, making it suitable for a variety of applications, including gaming, multimedia, and professional tasks. Its compatibility with industry-standard graphics APIs ensures seamless integration with various software and hardware configurations. The integration of dedicated graphics memory allows for more complex and detailed visual rendering compared to integrated graphics solutions.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,432 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess