EN
  • EN
  • DE

ADX215OCK22GM

Part No ADX215OCK22GM
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon II X2 215
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952453-ADX215OCK22GM
Series *
Ultra Librarian 3D Model Ultra Librarian ADX215OCK22GM CAD Model

Description

The ADX215OCK22GM is an embedded microprocessor manufactured by Advanced Micro Devices (AMD). It belongs to a series of processors designed for embedded systems requiring efficient performance and reliable operation. This processor is suitable for a range of applications, delivering the necessary processing power within a constrained environment.

Applications:

  • Industrial Automation Systems
  • Point-of-Sale (POS) Terminals
  • Digital Signage
  • Thin Clients
  • Networking Devices

Features:

  • Dual-Core Processing: Offers enhanced multitasking capabilities.
  • Integrated Graphics: Provides display output without needing a discrete graphics card.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Socketed PGA Package: Allows for easy installation and replacement.
  • Supports DDR3 Memory: Enables fast data access and processing.

Benefits:

  • Improved System Responsiveness: Dual-core architecture enables smooth operation of multiple applications.
  • Reduced System Cost: Integrated graphics eliminates the need for an external GPU.
  • Extended Battery Life: Low power design is ideal for battery-powered applications.
  • Simplified Maintenance: Socketed design makes it easy to upgrade or replace the processor.
  • Faster Data Transfer: DDR3 support provides high-speed memory access.

Additional Details:

The ADX215OCK22GM typically operates at a clock speed around 2.7 GHz and has a TDP (Thermal Design Power) of approximately 45W. It supports essential instruction sets like SSE (Streaming SIMD Extensions) to accelerate multimedia processing and other computationally intensive tasks. This microprocessor is built using a 45nm manufacturing process, contributing to its energy efficiency. The integrated graphics supports resolutions up to 1080p. Its design makes it well-suited for embedded systems where both performance and power efficiency are crucial. Furthermore, the processor includes hardware virtualization support, enhancing its suitability for virtualized environments and cloud-based services. The overall architecture delivers a balance between processing power and energy conservation, making it a reliable choice for diverse embedded applications.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess