EN
  • EN
  • DE
  • IT

AM186EM-33KC/W

Part No AM186EM-33KC/W
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description High Performance, 80C186-/80C188-Compatible and 80L186-/80L188-Compatible, 16-Bit Embedded Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143391-AM186EM-33KC/W
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM186EM-33KC/W CAD Model

Description

The AM186EM-33KC/W is a 16-bit embedded processor manufactured by Advanced Micro Devices (AMD). It is based on the Intel 80186 architecture and designed for a variety of embedded systems applications. This processor integrates several peripherals on a single chip, reducing the need for external components and simplifying system design.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Point-of-Sale (POS) Terminals: Employed in retail POS systems for transaction processing and device control.
  • Networking Equipment: Found in routers, switches, and other networking devices for data processing and control.
  • Medical Devices: Utilized in medical monitoring equipment and diagnostic instruments.
  • Automotive Systems: Used in automotive control units and vehicle management systems.

Features

  • 16-Bit Architecture: Based on the Intel 80186 instruction set.
  • 33 MHz Clock Speed: Operates at a clock frequency of 33 MHz.
  • Integrated Peripherals: Includes on-chip peripherals such as timers, interrupt controllers, and DMA controllers.
  • Memory Management Unit (MMU): Provides memory management capabilities for efficient memory utilization.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Embedded Design: Optimized for embedded systems applications.

Benefits

  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering system cost.
  • Simplified Design: On-chip peripherals simplify system design and reduce development time.
  • Efficient Performance: 16-bit architecture and 33 MHz clock speed provide efficient performance for embedded applications.
  • Low Power Operation: Low power consumption extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of embedded systems applications.

Additional Details

The AM186EM-33KC/W supports a variety of memory interfaces, including SRAM, DRAM, and Flash memory. It typically operates at a voltage of 5V. The processor's integrated peripherals can be configured to meet the specific requirements of the application. Proper handling and electrostatic discharge (ESD) protection are essential to avoid damage to the processor. The datasheet provides detailed information on the processor's electrical characteristics, pinout, and programming model. This processor is a mature product and may not be recommended for new designs, but it is still used in legacy systems and for replacement purposes.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5925 $61.7775
7+ $16.8965 $118.2755
11+ $16.3675 $180.0425
15+ $15.8397 $237.5955
19+ $15.3118 $290.9242
26+ $13.7283 $356.9358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess