EN
  • EN
  • DE

AM26LS29JCTR

Part No AM26LS29JCTR
Manufacturer Advanced Micro Devices
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0143+
Reference case PLCC
Manufacturer Advanced Micro Devices
Manufacturer Homepage www.amd.com
RoHS State Request Verification
Win Source Part Number 729524-AM26LS29JCTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM26LS29JCTR CAD Model

Description

The AM26LS29JCTR is a quad differential line driver with three-state outputs, manufactured by Advanced Micro Devices (AMD). It's designed for balanced and unbalanced data transmission, meeting the requirements of various communication standards. This device is typically used in applications requiring high-speed data transfer over twisted-pair cables or controlled impedance lines.

Applications:

  • EIA-422 and EIA-485 communication systems: Used in industrial networks, building automation, and point-to-point data links.
  • Line drivers for differential data transmission: Drives data signals across long cables with minimal signal degradation.
  • Digital data transmission over twisted-pair cables: Provides reliable data transfer in noisy environments.
  • Computer networking: May be used in older networking equipment utilizing differential signaling.
  • Instrumentation and control systems: Employed in systems requiring robust communication between devices.

Features:

  • Quad differential line driver: Contains four independent differential line drivers in a single package.
  • Three-state outputs: Allows the outputs to be enabled, disabled, or in a high-impedance state.
  • High output drive capability: Provides sufficient current to drive terminated transmission lines.
  • Fast switching speeds: Supports high data rates for efficient data transfer.
  • Single 5V supply voltage: Operates from a standard 5V power supply.
  • Low power consumption: Designed for efficient power usage.

Benefits:

  • Reliable data transmission: Differential signaling provides excellent noise immunity and reduces signal distortion.
  • Long-distance communication: Drivers can drive signals over long cable lengths without significant signal degradation.
  • Flexible system design: Three-state outputs allow for easy bus sharing and control.
  • Simplified interface: Compatible with standard logic levels and interfaces.
  • Reduced system cost: Integration of four drivers in a single package reduces component count and board space.

Additional Details:

The AM26LS29JCTR is typically available in a SOIC (Small Outline Integrated Circuit) package. It features a common enable input that controls all four drivers. The device's output impedance is designed to match the characteristic impedance of common transmission lines, minimizing signal reflections. Proper termination is crucial for optimal performance in high-speed applications. The operating temperature range is typically 0°C to +70°C. Consult the datasheet for detailed electrical characteristics, timing specifications, and application guidelines.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess