EN
  • EN
  • DE

PMEG4002ELD

Part No PMEG4002ELD
Manufacturer NXP / Nexperia
Description 40 V, 0.2 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239011-PMEG4002ELD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG4002ELD CAD Model

Description

Introducing the PMEG4002ELD Schottky Barrier Rectifier from NXP Semiconductors

The PMEG4002ELD is a highly efficient, low forward voltage drop Schottky barrier rectifier designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This rectifier is specifically engineered to meet the rigorous demands of high efficiency and energy-sensitive applications.

Key Features

  • Low Forward Voltage Drop: With a forward voltage drop of only 0.37V, the PMEG4002ELD ensures minimal power loss and improved efficiency, making it ideal for power management applications.
  • High Average Forward Current: A robust average forward current of 2 A allows this component to handle a significant amount of power, suitable for a range of electronic devices.
  • Low Reverse Leakage Current: The device exhibits a low reverse leakage current, which is critical for maintaining power efficiency and reducing standby power loss.
  • Reduced Power Dissipation: Thanks to its low thermal resistance, the PMEG4002ELD dissipates less power as heat, contributing to the overall longevity of the device.
  • Compact Package: Encased in a small SOD-123W surface-mounted package, the PMEG4002ELD is designed for space-constrained applications without compromising on performance.

Applications

The PMEG4002ELD is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Power management systems
  • Reverse polarity protection circuits
  • Low voltage, high-frequency inverters
  • Freewheeling diodes in converters and motor control circuits

Quality and Reliability

NXP's commitment to quality ensures that the PMEG4002ELD meets the highest standards of reliability and performance. With its advanced Schottky barrier technology, this rectifier is a testament to NXP's dedication to providing components that lead the industry in efficiency and longevity. Whether you're designing power supplies or managing power in portable devices, the PMEG4002ELD is an excellent choice for a reliable and efficient power rectification solution.

Choose the PMEG4002ELD for your next project and experience the difference that a high-quality Schottky barrier rectifier can make in enhancing your product's performance and efficiency.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess