EN
  • EN
  • DE

AM29F080B-120EI

Part No AM29F080B-120EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143765-AM29F080B-120EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F080B-120EI CAD Model

Description

The AM29F080B-120EI is an 8 Mbit (1M x 8-Bit) CMOS 5.0 Volt-only, uniform sector Flash memory manufactured by Advanced Micro Devices (AMD). It provides a cost-effective and reliable storage solution for applications requiring in-system programmability and fast access times.

Applications

  • Embedded Systems: Used for storing code and data in various embedded applications, such as industrial controllers and automotive systems.
  • Networking Equipment: Employed in network devices, such as routers and switches, for storing boot code and configuration parameters.
  • Industrial Control: Used in industrial control systems for storing firmware and application code.
  • Telecommunications: Found in telecommunications equipment for storing program code and configuration data.
  • Instrumentation: Utilized in test and measurement equipment for storing calibration data and application software.

Features

  • 5.0 Volt-Only Operation: Requires only a single 5.0 Volt power supply for read and write operations, simplifying system design.
  • Uniform Sector Architecture: Features a uniform sector architecture, allowing equal-sized sectors to be individually erased and programmed.
  • High Performance: Offers a fast access time of 120 ns for quick data retrieval.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.
  • Embedded Erase and Program Algorithms: Includes embedded algorithms for erase and program operations, simplifying software development.

Benefits

  • Simplified System Integration: Single voltage operation reduces the complexity of the system and lowers component count.
  • Efficient Memory Management: Uniform sector architecture allows for flexible and efficient memory management, improving memory utilization.
  • Fast Data Access: High access speed ensures quick data retrieval, contributing to overall system performance.
  • Extended Battery Life: Low power consumption prolongs the operational time of battery-powered devices.
  • Reduced Development Time: Integrated erase and program algorithms simplify the development process and reduce time-to-market.

Additional Details

The AM29F080B-120EI comes in a 32-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). It uses standard JEDEC-approved programming and erase commands. The 120 ns access time ensures rapid execution of code and fast data access. It's designed for robust performance and reliability. As an older component, it's often used for maintaining legacy systems or specific applications that require its particular characteristics. Sourcing this component may require specialized suppliers or dealing with surplus inventory. Always check the full datasheet for complete electrical characteristics, timing diagrams, and programming specifications before use.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess