EN
  • EN
  • DE

AM29F800B-70EC

Part No AM29F800B-70EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1,048,576 x 8-Bit/524,288 x 16-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143836-AM29F800B-70EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F800B-70EC CAD Model

Description

The AM29F800B-70EC is an 8-Megabit (1M x 8-Bit/512K x 16-Bit) CMOS 5.0 Volt-only, Sector Erase Flash memory manufactured by Advanced Micro Devices (AMD). This device is designed for systems requiring high-density, non-volatile storage solutions, offering in-system programmability and erasability, as well as fast access times.

Applications

  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Consumer electronics
  • Firmware and application code storage

Features

  • Single power supply operation: Operates on a single 5.0 V ± 10% power supply for read, erase, and program operations.
  • High performance: Features a fast access time of 70 ns for quick data retrieval.
  • Sector erase architecture: Provides flexible sector erase capability, enabling individual sectors to be erased and reprogrammed.
  • Automatic write timing: Simplifies system integration with automatic write timing control.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • CMOS technology: Utilizes CMOS process technology for high reliability and low power operation.

Benefits

  • Fast data access: Enhances overall system performance with rapid data retrieval.
  • Flexible memory management: Optimizes memory usage with sector erase capability.
  • Easy integration: Simplifies system design and reduces development time.
  • Long-term data retention: Ensures data integrity over extended periods.
  • Cost-effective storage: Offers a reliable and affordable non-volatile storage option.

Additional Details

The AM29F800B-70EC features a sector erase architecture, which divides the memory array into multiple sectors that can be individually erased. This allows for efficient management of memory space and reduces the time required for erasing and reprogramming. The device also includes an automatic write timing feature, which simplifies the programming process and ensures data integrity. Its low power consumption makes it ideal for battery-powered applications. The Flash memory is frequently used in devices where non-volatile storage with in-system programmability is needed, allowing for easy updates and modifications to the stored data.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess