EN
  • EN
  • DE

AM29LV040B-60RJI

Part No AM29LV040B-60RJI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit) CMOS 3.0 Volt-only, Uniform Sector 32-Pin Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143905-AM29LV040B-60RJI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV040B-60RJI CAD Model

Description

The AM29LV040B-60RJI is a 4 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 524,288 bytes. This memory is designed for applications that require non-volatile storage that can be easily updated or reprogrammed. The 60 in the part number specifies an access time of 60 ns, indicating high-speed performance.

Applications

  • Embedded systems
  • Networking devices
  • Telecommunications equipment
  • Industrial controllers
  • BIOS storage in computers
  • Data logging applications

Features

  • Single power supply operation: 3.0 V
  • High performance: 60 ns access time
  • Sector Erase Architecture: Enables selective erasure of memory blocks, optimizing erase times and memory usage.
  • Erase Suspend/Resume: Allows temporary interruption of the erase process to perform read operations.
  • Program Suspend/Resume: Allows temporary interruption of the programming process to perform read operations.
  • Common Flash Interface (CFI): Standardized interface that provides information about the flash memory's characteristics and capabilities.
  • Low power consumption: Essential for battery-powered or energy-sensitive applications.
  • Automatic sleep mode: Reduces power consumption when the device is idle.
  • Write protection: Protects against accidental data corruption or unintended programming.

Benefits

  • Simplified system design: Single voltage operation simplifies power supply requirements.
  • Fast data access: Quick read and write speeds enhance system performance.
  • Efficient memory management: Sector erase capabilities optimize memory utilization.
  • Increased system reliability: Write protection features minimize data loss risks.
  • Extended product lifespan: High endurance and data retention characteristics.
  • Easy integration: CFI simplifies interfacing with microcontrollers and other system components.

Additional Details

The AM29LV040B-60RJI often comes in a PSOP (Plastic Small Outline Package). It is designed for a wide temperature range, suitable for industrial applications. The device features a robust architecture that ensures data integrity and reliability over a long operational lifespan. Its fast access times and low power consumption make it suitable for both high-performance and battery-operated embedded systems.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess