EN
  • EN
  • DE

AM29LV040B-70JF

Part No AM29LV040B-70JF
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit) CMOS 3.0 Volt-only, Uniform Sector 32-Pin Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143911-AM29LV040B-70JF
Manufacturer Homepage www.amd.com
Family Name AM29LV040B
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV040B-70JF CAD Model

Description

The AM29LV040B-70JF is a 4 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). This device is organized as 524,288 bytes. It's commonly used in applications that need non-volatile storage capable of being reprogrammed easily. The '70' in the part number indicates an access time of 70 ns.

Applications

  • Embedded systems
  • Network devices
  • Industrial control equipment
  • BIOS storage
  • Data logging systems
  • Portable devices

Features

  • Single power supply operation: 3.0 V
  • Fast access time: 70 ns
  • Sector Erase Architecture: Allows individual memory block erasure.
  • Erase Suspend/Resume: Supports interruption and resumption of erase operations.
  • Program Suspend/Resume: Supports interruption and resumption of program operations.
  • Common Flash Interface (CFI): Provides standard identification for device parameters.
  • Low power consumption: Suitable for battery-powered applications.
  • Automatic sleep mode: Minimizes power usage when idle.
  • Write protection: Prevents accidental data corruption.

Benefits

  • Simplified system design: Single voltage operation simplifies power requirements.
  • Fast data retrieval: 70ns access enhances system speed.
  • Efficient memory usage: Sector erase feature optimizes memory management.
  • Increased system reliability: Write protection guards against data loss.
  • Longer battery life: Low power consumption extends operational time.
  • Simplified integration: CFI streamlines connection with other system components.

Additional Details

The AM29LV040B-70JF is often available in surface mount packages like PLCC (Plastic Leaded Chip Carrier). It is designed to operate within a broad temperature range, making it suitable for a variety of environments. This device is an ideal choice where fast read/write speeds and low power consumption are critical design factors. The sector erase capability also allows for flexible memory management when updating specific data blocks without affecting the rest of the memory.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess