EN
  • EN
  • DE

AM29LV160BB-80REC

Part No AM29LV160BB-80REC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143926-AM29LV160BB-80REC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV160BB-80REC CAD Model

Description

The AM29LV160BB-80REC is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). Organized as 2,097,152 bytes, this memory is designed for applications requiring non-volatile storage and in-system programmability. The '80' indicates an access time of 80 ns.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics (digital cameras, MP3 players)
  • Automotive electronics

Features

  • Single power supply operation: 3.0 V
  • High performance: 80 ns access time
  • Sector Erase Architecture: Allows erasing individual sectors without affecting other data.
  • Erase Suspend/Resume: Allows interruption and resumption of erase operations.
  • Program Suspend/Resume: Allows interruption and resumption of programming operations.
  • Common Flash Interface (CFI): Provides a standard method for identifying device parameters.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Automatic sleep mode: Reduces power consumption when the device is idle.
  • Write protection: Hardware and software write protection features prevent accidental data corruption.
  • Reliable operation: Designed for high endurance and data retention.

Benefits

  • Simplified system design: Single voltage operation reduces the need for complex power management circuitry.
  • Fast access times: Enables quick data retrieval, improving system performance.
  • Flexible memory management: Sector erase architecture allows for efficient use of memory space.
  • Increased system reliability: Write protection features safeguard against data loss.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Easy integration: Common Flash Interface simplifies integration.

Additional Details

The AM29LV160BB-80REC is commonly available in surface-mount packages, such as TSOP. It operates over an industrial temperature range, making it suitable for harsh environments. The device supports both byte and word programming. The architecture allows for fast and efficient reprogramming, vital for applications needing regular firmware updates or data logging. The relatively fast 80ns access time contributes to efficient operation in time-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess