EN
  • EN
  • DE

PALCE16V8H-7PC

Part No PALCE16V8H-7PC
Manufacturer Advanced Micro Devices
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description EE CMOS 20-Pin Universal Programmable Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1235248-PALCE16V8H-7PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE16V8H-7PC CAD Model

Description

The PALCE16V8H-7PC is a high-performance Programmable Array Logic (PAL) device manufactured by Advanced Micro Devices (AMD). It belongs to the PAL16V8 family, known for its versatility and ease of use in implementing custom logic circuits. The '7' in the part number indicates a propagation delay of 7 nanoseconds, signifying its high-speed capabilities. The "H" denotes high performance, and 'PC' refers to the package type, likely a plastic DIP.

Applications:

  • Address Decoding
  • Peripheral Control
  • State Machines
  • Glue Logic
  • Timing Control

Features:

  • Programmable Logic: Allows users to implement custom logic functions by programming the internal connections.
  • AND-OR Architecture: Utilizes a flexible AND-OR array structure to implement a wide range of logic functions.
  • Programmable Output Polarity: Each output can be independently programmed to be either active-high or active-low, offering design flexibility.
  • Input/Output Pins: Features multiple input and output pins, enabling interfacing with various external devices.
  • High-Speed Performance: Provides a fast propagation delay of 7 ns, suitable for high-speed applications.
  • Low Power Consumption: Designed for low power operation, making it suitable for power-sensitive applications.
  • Electrically Erasable Cells: Uses electrically erasable cells, allowing for reprogramming and design iterations.

Benefits:

  • Design Flexibility: Enables the implementation of custom logic circuits tailored to specific application requirements.
  • Reduced Component Count: Can replace multiple discrete logic gates, reducing board space and simplifying the design.
  • Simplified Design: Simplifies the design process with its programmable nature and versatile architecture.
  • High Performance: Offers high-speed operation, improving system performance.
  • Cost-Effective: Provides a cost-effective alternative to custom ASICs or discrete logic circuits.
  • Reprogrammability: Electrically erasable cells allow for easy reprogramming and design modifications.

Additional Details:

The PALCE16V8H-7PC is programmed using standard PAL programming tools. It is commonly employed in applications that require fast, flexible, and reprogrammable logic. This device offers eight configurable macrocells. These macrocells determine whether an output pin functions as an input, a combinatorial output, or a registered output. These devices are beneficial when discrete logic gate solutions become too cumbersome or when design changes are anticipated.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20DIP
Lowest to $15.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess