EN
  • EN
  • DE

LMX2315TMD

Part No LMX2315TMD
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Texas Instruments
Win Source Part Number 299906-LMX2315TMD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2315TMD CAD Model

Description

The LMX2315TMD is a high-performance, integrated frequency synthesizer developed by Texas Instruments, a renowned global semiconductor company. Designed to offer optimal performance in wireless communication systems, this device is specifically engineered to generate a Radio Frequency (RF) output signal from a low-frequency reference input signal.

The LMX2315TMD is part of Texas Instrument's LMX231x series and operates within a frequency range of 2.0 GHz to 2.5 GHz, making it ideal for a wide range of applications, including but not limited to, mobile communications, satellite systems, and wireless LANs.

One of the most distinguishing features of the LMX2315TMD is its low phase noise performance. This feature is critical for maintaining signal integrity in RF applications, as it reduces signal jitter and improves the overall signal quality. The device also features a dual modulus prescaler, which allows for a wide range of programmable division ratios, thus providing a high level of frequency resolution.

The LMX2315TMD is designed for easy integration into RF systems. It comes in a compact, 20-pin TSSOP package that allows for efficient use of board space. Moreover, the device operates on a single supply voltage of 2.7V to 5.5V, which further enhances its flexibility and compatibility with various system designs.

The device also incorporates a power-down feature, which when activated, significantly reduces the power consumption, making it an energy-efficient solution for battery-powered applications. This feature not only prolongs battery life but also contributes to the overall efficiency of the system.

In terms of programming and interfacing, the LMX2315TMD uses a three-wire serial interface, which simplifies integration with microcontrollers or digital signal processors. The device also includes hardware and software power-down modes, a lock detect circuit, and a programmable charge pump.

In conclusion, the LMX2315TMD from Texas Instruments is a versatile, high-performance frequency synthesizer that offers low phase noise, a wide frequency range, and a host of other features that make it a robust solution for a variety of RF applications. Its compact size, energy efficiency, and ease of integration make it an ideal choice for designers looking to optimize their wireless communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess