Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 5.0V
MSCP (Mean Spherical Candle Power) 0.09
Lens Style Round with Domed Top
Lens Size T-.75
Lead Style Wire Terminal
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1566667-7133
Ultra Librarian 3D Model Ultra Librarian 7133 CAD Model

You May Also Be Interested in

Visual Communications Company - VCC
LAMP INCAND S-8 BAYONET 28V 10PK / LAMP INCAND S-8 SGL BAYONET 28V
Need more? Email Us
ECAD model for CM1691-10PK
252
JKL Components Corp.
LAMP INCAND RT-1.75 MID FLA 2.5V
Need more? Email Us
ECAD model for 252
JKL Components Corp.
LAMP INCAND RT-1.25 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 1/4 Wire Terminal
Need more? Email Us
ECAD model for 8610
306
CEC Industries
Box of 10 S-8 D.C. BA15d 28V .51
Need more? Email Us
ECAD model for 306
Visual Communications Company - VCC
LAMP INCAND RT-3.25 MIN BAYO 14V
Need more? Email Us
ECAD model for 1815
Wamco, Inc
LED LAMP T10 BA9S RED 24V
Need more? Email Us
ECAD model for WL-18602350
CEC Industries
Box of 10 12V 3W 8X28MM SV7 2.4C
Need more? Email Us
ECAD model for 6428
JKL Components Corp.
LAMP INCAND RT-1 SPEC BI-PIN 18V
Need more? Email Us
ECAD model for 8099SBP
Visual Communications Company - VCC
LAMP INCAND RT-1 WIRE TERM 5V
Need more? Email Us
ECAD model for 7152

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention