Products specifications Report Issue?

Case / Package TO-100-10
Dual Supply Voltage 15 V
Max Dual Supply Voltage 18 V
Max Operating Temperature 125 °C
Max Power Dissipation 533 mW
Max Supply Current 500 µA
Max Supply Voltage 36 V
Min Dual Supply Voltage 5 V
Min Operating Temperature -55 °C
Min Supply Voltage 10 V
Number of Pins 10
Operating Supply Voltage 28 V
Packaging Bulk
Radiation Hardening No
Resistance 50 Ω
RoHS Non-Compliant
Supply Type Dual, Single
Turn-Off Delay Time 250 ns
Turn-On Delay Time 300 ns
Win Source Part Number 1204914-DG301AAA/883B
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG301AAA/883B CAD Model

Description

The DG301AAA/883B from Maxim Integrated is a high-performance, precision analog switch that is designed to meet the stringent requirements of military and aerospace applications. This product is part of Maxim's range of monolithic CMOS analog switches, which are renowned for their reliability and robust performance.

The DG301AAA/883B is characterized by its low on-resistance and low charge injection, making it an excellent choice for applications where signal integrity is paramount. The switch operates with a single supply voltage ranging from +10V to +30V or dual supplies of ±4.5V to ±20V, providing flexibility for various design specifications.

This analog switch features a four SPST (Single Pole Single Throw) configuration, allowing it to control up to four individual signals. The high off-isolation and crosstalk performance of the DG301AAA/883B ensure that signals are switched cleanly and without interference, which is critical in high-frequency or mixed-signal environments.

Constructed with Maxim's proprietary silicon-gate process, the DG301AAA/883B boasts a wide dynamic operating range and ensures a latch-up free operation. This makes it a reliable component for mission-critical systems where failure is not an option. The switch also features fast switching times, contributing to efficient system performance.

Compliant with the MIL-STD-883B standard, the DG301AAA/883B is rigorously tested to withstand harsh conditions, including extreme temperatures and high levels of mechanical stress. This compliance ensures that the switch can be used in military-grade equipment without compromising on quality or performance.

For ease of integration into existing systems, the DG301AAA/883B is available in a hermetically sealed ceramic package, which provides additional protection against environmental factors such as moisture and dust. The package also facilitates heat dissipation, ensuring stable operation over extended periods.

In summary, the DG301AAA/883B analog switch from Maxim Integrated is a highly reliable component designed for critical applications where performance and durability are non-negotiable. Its robust design and compliance with military standards make it the ideal choice for designers looking to create systems that operate reliably in the most demanding conditions.

You May Also Be Interested in

Texas Instruments
DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16TVSOP
Need more? Email Us
ECAD model for SN74AHCT139DGVR
Maxim Integrated
3V/5V, 4 Ohm, Wideband Quad 2: 1 Analog Multiplexer
Need more? Email Us
ECAD model for MAX4674EEE+T
ON Semiconductor
Multiplexer/Register 1-Element ECL 12-IN 28-Pin PLCC Tube / IC MUX-REG 6BIT 2:1 ECL 28-PLCC
Need more? Email Us
ECAD model for MC10E167FNG
Diodes Incorporated
PCIE SWITCH W-QFN2525-24 T&R 3.5 / Switch IC 2 Channel 24-TQFN (2.5x2.5)
Need more? Email Us
ECAD model for PI2DBS16212AZREX
Nexperia USA Inc.
IC SWITCH QUAD 2X1 14SOIC / 4 Circuit IC Switch 1:1 350Ohm 14-SO
Lowest to $0.4080
ECAD model for HEF4016BT,653
ON Semiconductor
Decoder/Demultiplexer Dual 2-to-4 Automotive 16-Pin SO EIAJ T/R / IC DCODER/DMUX DUAL 1:4 16SOEIAJ
Need more? Email Us
ECAD model for MC74ACT139MELG
ON Semiconductor
Multiplexer 1-Element CMOS 3-ST 8-IN Automotive 16-Pin PDIP Rail / IC MUX QUAD 2INP 3STATE 16-DIP
Lowest to $0.3344
ECAD model for MC74AC257N
Diodes Incorporated
PCIE SWITCH W-QFN2545-30 / USB Switch IC 2 Channel 30-TQFN (2.5x4.5)
Lowest to $4.2084
ECAD model for PI3DBS16213ZLEX
ON Semiconductor
Dual 2-to-4 Decoder/Demultiplexer | IC DCODER/DEMUX DUAL 2-4 16TSSOP
Lowest to $0.1928
ECAD model for MC74VHC139DTR2

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention