EN
  • EN
  • DE

AMS1086CD-5.0

Part No AMS1086CD-5.0
Manufacturer Advanced Monolithic Systems
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1124823-AMS1086CD-5.0
Categories Custom Parts
Manufacturer Advanced Monolithic Systems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS1086CD-5.0 CAD Model

Description

The AMS1086CD-5.0 is a low dropout (LDO) voltage regulator manufactured by Advanced Monolithic Systems (AMS). It's designed to provide a stable 5.0V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. The 'CD' likely indicates the package type, most commonly a TO-252 or similar surface mount package.

Applications

  • Post Regulation for Switching Supplies: Provides a stable output voltage after a switching regulator.
  • Battery Chargers: Used in battery charging circuits to provide a regulated charging voltage.
  • Linear Regulators: Can be used as a linear regulator in various electronic circuits.
  • Microprocessor Power Supplies: Provides a stable voltage supply for microprocessors and microcontrollers.
  • Motherboard Applications: Provides voltage regulation on computer motherboards.

Features

  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Fixed 5.0V Output: Provides a stable 5.0V output voltage.
  • Over Current Protection: Protects the regulator from damage due to excessive current.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive temperature.
  • Surface Mount Package (likely TO-252): Allows for easy integration into surface mount PCBs.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable 5.0V output.
  • Protection from Overload Conditions: Over current and thermal protection prevent damage to the regulator.
  • Easy Integration: Surface mount package simplifies PCB design and assembly.
  • Efficient Voltage Regulation: Low dropout voltage allows for efficient voltage regulation.
  • Cost-Effective Solution: Provides a reliable voltage regulation solution at a competitive price.

Additional Details

The AMS1086CD-5.0 offers excellent line and load regulation. It typically has a dropout voltage around 1.3V at the rated current. The device also includes built-in thermal shutdown and current limiting features to prevent damage from overloads. The regulator is designed to operate over a wide temperature range, making it suitable for various applications. It is a three-terminal regulator, requiring minimal external components. The specific package style allows for efficient heat dissipation. It is commonly used in applications where a stable 5V supply is crucial, and where the input voltage may vary.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 120V 1.5W DO213AB / Zener Diode 120 V 1.5 W ±5% Surface Mount DO-213AB
Need more? Email Us
Texas Instruments
OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
TE Connectivity
CONN ZSFP+ CAGE 1X2 PRESSFIT R/A / Position zSFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
Amd
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Rochester Electronics
Need more? Email Us
Intersil
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4739 $52.1290
260+ $0.3889 $101.1140
400+ $0.3767 $150.6800
550+ $0.3646 $200.5300
710+ $0.3524 $250.2040
950+ $0.3160 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,888 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess