EN
  • EN
  • DE

54HC173/BEAJC

Part No 54HC173/BEAJC
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223047-54HC173/BEAJC
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54HC173/BEAJC CAD Model

Description

The 54HC173/BEAJC is a high-speed CMOS 4-bit D-type register with 3-state outputs, manufactured by Lattice Semiconductor Corporation. This device is part of the 54HC series, known for its high-speed operation and low power consumption. The register features parallel load capability, allowing all four bits to be loaded simultaneously, and 3-state outputs, which can be disabled to effectively remove the device from the bus.

Applications

  • Microprocessor Systems: Used for temporary data storage and buffering in microprocessor-based systems.
  • Memory Address Registers: Employed in memory address decoding circuits to store memory addresses.
  • Data Buffers: Utilized as data buffers to isolate and drive signals in digital systems.
  • Shift Registers: Can be configured as a shift register for serial-to-parallel data conversion.
  • Digital Logic Circuits: Used in various digital logic circuits for data storage and manipulation.

Features

  • High-Speed Operation: Provides high-speed operation with typical propagation delays in the nanosecond range.
  • Low Power Consumption: Features low power consumption, making it suitable for battery-powered applications.
  • Parallel Load Capability: Allows for simultaneous loading of all four bits.
  • 3-State Outputs: Offers 3-state outputs, which can be disabled to isolate the device from the bus.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.

Benefits

  • Improved System Performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified Data Handling: Parallel load capability simplifies data handling and reduces the number of required clock cycles.
  • Enhanced System Flexibility: 3-state outputs allow for flexible bus architecture and reduce loading effects.
  • Increased Noise Immunity: CMOS technology provides high noise immunity, ensuring reliable operation in noisy environments.

Additional Details

The 54HC173/BEAJC operates from a supply voltage of 2V to 6V. It has a typical quiescent current in the microampere range. The device is available in various packages, such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). The operating temperature range is typically -40°C to +85°C. The device is sensitive to electrostatic discharge (ESD), so proper handling precautions should be taken during assembly and testing. It’s important to refer to the manufacturer's datasheet for detailed specifications, pinout diagrams, and application guidelines. This device is commonly used in digital systems where high speed, low power consumption, and parallel data handling are required.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Matsuo
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Microchip Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Amd
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess