EN
  • EN
  • DE

AMS2907-1.8

Part No AMS2907-1.8
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 500mA LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144557-AMS2907-1.8
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMS2907-1.8 CAD Model

Description

The AMS2907-1.8 from Advanced Monolithic Systems is a low-dropout (LDO) voltage regulator providing a fixed 1.8V output. It's designed for applications that demand stable and regulated power with minimal voltage drop between input and output, making it suitable for battery-powered systems and post-regulation applications.

Applications

  • Microcontroller Power Supplies
  • DSP Power Supplies
  • Post-Regulation for Switching Power Supplies
  • Battery-Powered Devices
  • Portable Electronics

Features

  • Low Dropout Voltage: Maintains regulation with a small input-output voltage differential.
  • Fixed 1.8V Output: Provides a stable and precise 1.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption in idle states.
  • Short-Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating and potential damage to the regulator.
  • Reverse Polarity Protection (depending on variant): Protects the device from reverse polarity connections.

Benefits

  • Extended Battery Life: Low dropout and quiescent current maximize battery runtime in portable applications.
  • Stable and Precise Power: Ensures reliable operation of sensitive digital circuits by providing a consistent 1.8V supply.
  • Robust Protection: Short-circuit and thermal overload protection enhance system reliability.
  • Simplified Design: Requires few external components for operation.
  • Improved Efficiency: Reduces power waste compared to traditional linear regulators.

Additional Details

The AMS2907-1.8 comes in surface-mount packages like SOT-223 or similar. Key electrical characteristics include its low dropout voltage specification (check datasheet for specific value at different current levels), a tight output voltage tolerance, and a low quiescent current. The internal protection mechanisms contribute to a robust design. Its small size and low power consumption make it an excellent choice for space-constrained and battery-operated applications where a stable 1.8V supply is needed.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.9663

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess