EN
  • EN
  • DE

AMS2910CM-2.5

Part No AMS2910CM-2.5
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 1A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144559-AMS2910CM-2.5
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMS2910CM-2.5 CAD Model

Description

The AMS2910CM-2.5 is a low dropout (LDO) linear regulator manufactured by Advanced Monolithic Systems (AMS). It is specifically designed to provide a stable 2.5V output voltage with a low dropout voltage, making it ideal for applications where the input voltage is close to the desired output. This LDO regulator is commonly used in a variety of electronic devices to ensure clean and reliable power.

Applications:

  • Post Regulation for Switching Power Supplies: Filtering and stabilizing the output of switching regulators.
  • Battery-Powered Devices: Powering components in portable electronics and handheld devices.
  • Microcontroller Power Supplies: Providing a stable 2.5V supply for microcontrollers.
  • Embedded Systems: Regulating voltage for different modules within an embedded system.
  • Industrial Control Systems: Supplying stable voltage for sensors and control circuits.

Features:

  • Low Dropout Voltage: Operates effectively with a minimal difference between input and output voltage.
  • 2.5V Fixed Output: Delivers a consistent and precise 2.5V output voltage.
  • Over-Temperature Protection: Includes thermal shutdown to protect against overheating.
  • Current Limiting: Limits the output current to prevent damage from overloads and short circuits.
  • High Accuracy: Maintains a stable output voltage with minimal deviation.

Benefits:

  • Efficient Power Management: Minimizes power loss, thanks to its low dropout voltage characteristics.
  • Stable and Clean Power Supply: Ensures a reliable voltage supply for sensitive electronic components.
  • Enhanced System Reliability: Protects the system from voltage fluctuations and overcurrent conditions.
  • Simplified Circuit Design: Requires few external components for typical operation.
  • Extended Battery Life: Contributes to improved battery life in portable devices through efficient power usage.

The AMS2910CM-2.5 is typically available in a compact surface-mount package (CM). Key specifications include its low dropout voltage (typically under 1V at full load), output current capability (often up to 1A), and operating temperature range. Its built-in protection features, such as thermal shutdown and current limiting, increase its robustness and reliability across diverse applications. Refer to the Advanced Monolithic Systems datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess