EN
  • EN
  • DE

AMS2911-3.3

Part No AMS2911-3.3
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 1A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144566-AMS2911-3.3
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS2911-3.3 CAD Model

Description

The AMS2911-3.3 is a low dropout (LDO) linear regulator manufactured by Advanced Monolithic Systems (AMS). It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This LDO regulator is ideal for applications requiring efficient power management and stable voltage supply.

Applications:

  • Post Regulation for Switching Power Supplies: Provides clean and stable voltage after a switching regulator stage.
  • Battery Chargers: Used in battery charging circuits to provide a constant voltage.
  • Microprocessor Power Supplies: Powers microprocessors and microcontrollers requiring a stable 3.3V supply.
  • Instrumentation: Provides stable voltage for precision measurement circuits and equipment.
  • Portable Electronics: Powers various components in battery-powered devices such as mobile phones and tablets.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • 3.3V Fixed Output: Provides a stable and precise 3.3V output voltage.
  • Over-Temperature Protection: Protects the regulator from overheating and potential damage.
  • Current Limiting: Limits the output current to prevent damage from overloads and short circuits.
  • High Accuracy: Ensures a precise output voltage with minimal deviation from the specified value.

Benefits:

  • Efficient Power Conversion: Minimizes power loss due to its low dropout voltage characteristics.
  • Stable Voltage Supply: Provides a consistent and reliable voltage for sensitive components.
  • Enhanced System Reliability: Protects the system from voltage fluctuations and overcurrent conditions.
  • Simplified Design: Requires minimal external components for operation, simplifying circuit design.
  • Extended Battery Life: Improves battery performance in portable applications due to efficient power usage.

The AMS2911-3.3 is typically packaged in a standard package suitable for efficient thermal dissipation. Key specifications include its low dropout voltage (typically less than 1V at full load), output current capability (often up to 1.0A or more), and thermal resistance. Its internal protection features, such as over-temperature shutdown and current limiting, ensure robust performance across various operating conditions. Refer to the Advanced Monolithic Systems datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
Mini-Circuits
RF Transformer
Lowest to $5.7750
UTC
Lowest to $0.0622
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Micrel
Lowest to $9.8522
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess